Trombetta, Inc. Trombetta 99-0121, 8 Device J1939 CAN Bus Control Module 99-0121

Description
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0120, 8 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 2 X DTF15-12P, 12 Pin Deutsch Connectors: 8 device hub Mating Connector: 38180 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: -40°C to 85°C
Request a Quote Datasheet
Description
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0120, 8 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 2 X DTF15-12P, 12 Pin Deutsch Connectors: 8 device hub Mating Connector: 38180 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: -40°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0121, 8 Device J1939 CAN Bus Control Module - 81613 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0121, 8 Device J1939 CAN Bus Control Module
81613
Trombetta 99-0121, 8 Device J1939 CAN Bus Control Module 81613
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0120, 8 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 2 X DTF15-12P, 12 Pin Deutsch Connectors: 8 device hub Mating Connector: 38180 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: -40°C to 85°C

CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device.

  • Trombetta 99-0120, 8 Device J1939 Can Bus Control Module
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • These blocks reduce your wiring efforts by minimizing the need for spider web harnesses
  • Reduces bus connections
  • Environmentally sealed potting - true IP67 rating
  • Compact efficient design
  • J1939 - In Connector: DT04-3P-P006
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • J1939 - Out Connector: DT04-3P-P006
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • 2 X DTF15-12P, 12 Pin Deutsch Connectors: 8 device hub
    • Mating Connector: 38180
    • Mate Contact: Size 16
    • Mate Wedge Lock: 38192
  • Operating Temperature: -40°C to 85°C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 81613
Product Name Trombetta 99-0121, 8 Device J1939 CAN Bus Control Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-334-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers