Trombetta, Inc. Trombetta 99-0090, 5 Device J1939 CAN Bus Control Module 99-0090

Description
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0090, 5 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN Bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Device Hubs x (5): DT04-3P Device Hubs x (5): DT04-3P Mating Connector: 38172 Mate Contact: Size 16 J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Contact Rating: 16A
Request a Quote Datasheet
Description
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0090, 5 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN Bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Device Hubs x (5): DT04-3P Device Hubs x (5): DT04-3P Mating Connector: 38172 Mate Contact: Size 16 J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Contact Rating: 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0090, 5 Device J1939 CAN Bus Control Module - 80601 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0090, 5 Device J1939 CAN Bus Control Module
80601
Trombetta 99-0090, 5 Device J1939 CAN Bus Control Module 80601
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0090, 5 Device J1939 Can Bus Control Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN Bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Device Hubs x (5): DT04-3P Device Hubs x (5): DT04-3P Mating Connector: 38172 Mate Contact: Size 16 J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Contact Rating: 16A

CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device.

  • Trombetta 99-0090, 5 Device J1939 Can Bus Control Module
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • J1939 CAN Bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUS's for serial data communications
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • These blocks reduce your wiring efforts by minimizing the need for spider web harnesses
  • Reduces bus connections Environmentally sealed potting - true IP67 rating
  • Compact efficient design
  • Device Hubs x (5): DT04-3P
  • Device Hubs x (5): DT04-3P
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • J1939 - In Connector: DT04-3P-P006
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • J1939 - Out Connector: DT04-3P-P006
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Contact Rating: 16A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 80601
Product Name Trombetta 99-0090, 5 Device J1939 CAN Bus Control Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data