Trombetta, Inc. Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Intermittent Duty 12VDC 300A Curve Bracket 684-1261-232-02

Description
The Intermittent Duty PowerSeal are designed for hydraulic power packs, RVs, and heavy truck starting applications. Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard PowerSeal contactors Lower electrical cycle life compared to standard PowerSeal contactors Designed specifically for electric vehicles requiring protection from tough environmental conditions, the PowerSeal family provides reliable power for electric pallet jacks, fork trucks, utility vehicles and more Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Intermittent Duty Intermittent Current Load: 300A Peak Inrush: 1,000A 25% Max Sustained Duty, 6 minute max Contact Action: SPST Nominal Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16-24 Studs Mounting Bracket: Curved Bracket Contact Material: Copper with Silver Alloy Life Cycle: 100,000 Electrical Life Cycles Standard Operating Temperature: -40C (-40F) to 65C (149F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Intermittent Duty 12VDC 300A Curve Bracket - 80635 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Intermittent Duty 12VDC 300A Curve Bracket
80635
Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Intermittent Duty 12VDC 300A Curve Bracket 80635
The Intermittent Duty PowerSeal are designed for hydraulic power packs, RVs, and heavy truck starting applications. Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard PowerSeal contactors Lower electrical cycle life compared to standard PowerSeal contactors Designed specifically for electric vehicles requiring protection from tough environmental conditions, the PowerSeal family provides reliable power for electric pallet jacks, fork trucks, utility vehicles and more Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Intermittent Duty Intermittent Current Load: 300A Peak Inrush: 1,000A 25% Max Sustained Duty, 6 minute max Contact Action: SPST Nominal Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16-24 Studs Mounting Bracket: Curved Bracket Contact Material: Copper with Silver Alloy Life Cycle: 100,000 Electrical Life Cycles Standard Operating Temperature: -40C (-40F) to 65C (149F)

The Intermittent Duty PowerSeal are designed for hydraulic power packs, RVs, and heavy truck starting applications.

  • Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Designed for hydraulic motor applications, used in harsh environments
  • Similar coil resistances compared to standard PowerSeal contactors
  • Lower electrical cycle life compared to standard PowerSeal contactors
  • Designed specifically for electric vehicles requiring protection from tough environmental conditions, the PowerSeal family provides reliable power for electric pallet jacks, fork trucks, utility vehicles and more
  • Higher pull in/hold voltages for both duty cycles
  • Sealed to IP66/IP67 and passes IEC 60529
  • Intermittent Duty
  • Intermittent Current Load: 300A
  • Peak Inrush: 1,000A
  • 25% Max Sustained Duty, 6 minute max
  • Contact Action: SPST
  • Nominal Voltage: 12VDC
  • Coil Configuration: (2) non-grounded 10-32 studs
  • Contact Studs: 5/16-24 Studs
  • Mounting Bracket: Curved Bracket
  • Contact Material: Copper with Silver Alloy
  • Life Cycle: 100,000 Electrical Life Cycles
  • Standard Operating Temperature: -40C (-40F) to 65C (149F)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80635
Product Name Trombetta 684-1261-232-02 Full Silver PowerSeal Contactor Intermittent Duty 12VDC 300A Curve Bracket
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DRC Series Contactors -  - Sensata Technologies
Sensata Technologies
Specs
Current 5 to 8 amps
VAC 48 to 600 volts
Frequency 50Hz; 60Hz
View Details
Type 22.34 - Modular contactors 25A - 223400241740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles 4
View Details
DC Contactors - 9-1616990-1 - TE Connectivity
Specs
Type Electrical Contactor
VDC 28 volts
View Details
 - 1221028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Current 7 amps
View Details