TRM International Ltd. DC Servo Motor M4-420X

Description
TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications. Torque (Nm) .................... .... 10 to 30 Voltage DC (V) .................... 140 max. Speed (RPM) .................... ... 3500 Frame Size (ømm) .............. 165 Shaft Diameter (ø mm)........ 35 max.
Datasheet
Description
TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications. Torque (Nm) .................... .... 10 to 30 Voltage DC (V) .................... 140 max. Speed (RPM) .................... ... 3500 Frame Size (ømm) .............. 165 Shaft Diameter (ø mm)........ 35 max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Servo Motor - M4-420X - TRM International Ltd.
Southport, United Kingdom
DC Servo Motor
M4-420X
DC Servo Motor M4-420X
TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications. Torque (Nm) .................... .... 10 to 30 Voltage DC (V) .................... 140 max. Speed (RPM) .................... ... 3500 Frame Size (ømm) .............. 165 Shaft Diameter (ø mm)........ 35 max.

TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC high performance servo motors were designed rugged to meet demanding requirements of industrial motion control. A motor can be supplied with many electrical and mechanical options so the design fits your application. Some of the many options available include: tachometers, encoders, brakes, special mountings, special shafts, different windings, connectors, environmental sealing.
The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications.

  • Torque (Nm) ........................ 10 to 30
  • Voltage DC (V) .................... 140 max.
  • Speed (RPM) ....................... 3500
  • Frame Size (Ømm) .............. 165
  • Shaft Diameter (Ø mm)........ 35 max.
Supplier's Site Datasheet

Technical Specifications

  TRM International Ltd.
Product Category DC Servomotors
Product Number M4-420X
Product Name DC Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details