TriStar Plastics Corp. Reinforced Stainless Steel Bearing TriSteel™ TSI20XX16X

Description
TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.
Description
TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.
Datasheet
Datasheet Summary
Powered by GS/AI

The TriSteel,Ñ¢ bearing TSI20XX16X features a reinforced stainless steel backing and a unique polymer liner that provides self-lubrication, making it suitable for high-load and high-speed applications. The design includes a porous bronze interlayer that maintains lubrication even if the polymer liner experiences wear. This bearing is engineered to withstand rigorous working environments, ensuring durability and reliability. It is available in various dimensions and is 100% lead-free, aligning with safety and environmental standards. The TSI20XX16X is ideal for applications requiring robust performance under challenging conditions.

Datasheet Summary
Powered by GS/AI

The TriSteel,Ñ¢ bearing TSI20XX16X features a reinforced stainless steel backing and a unique polymer liner that provides self-lubrication, making it suitable for high-load and high-speed applications. The design includes a porous bronze interlayer that maintains lubrication even if the polymer liner experiences wear. This bearing is engineered to withstand rigorous working environments, ensuring durability and reliability. It is available in various dimensions and is 100% lead-free, aligning with safety and environmental standards. The TSI20XX16X is ideal for applications requiring robust performance under challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Shrewsbury, MA, USA
Reinforced Stainless Steel Bearing TriSteel™
TSI20XX16X
Reinforced Stainless Steel Bearing TriSteel™ TSI20XX16X
TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.

TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number TSI20XX16X
Product Name Reinforced Stainless Steel Bearing TriSteel™
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.2500 inch (31.75 mm)
Housing Bore 1.4160 to 1.4170 inch (35.97 to 35.99 mm)
Bearing ID 1.2500 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Plain Bushes - 528137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details