TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TSI08XX06X |
| Product Name | Reinforced Stainless Steel Bearing TriSteel |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.5000 inch (12.70 mm) |
| Housing Bore | 0.6345 to 0.6352 inch (16.12 to 16.13 mm) |
| Bearing ID | 0.5000 inch (12.70 mm) |