TriStar Plastics Corp. Rulon Sleeve Bearing (Metric Size) High Performance Fluoropolymer Bearings MRS1723-15

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet
Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rulon Sleeve Bearing (Metric Size) High Performance Fluoropolymer Bearings - MRS1723-15 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon Sleeve Bearing (Metric Size) High Performance Fluoropolymer Bearings
MRS1723-15
Rulon Sleeve Bearing (Metric Size) High Performance Fluoropolymer Bearings MRS1723-15
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number MRS1723-15
Product Name Rulon Sleeve Bearing (Metric Size) High Performance Fluoropolymer Bearings
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.9055 inch (23.00 mm)
Bearing ID 0.6772 to 0.6799 inch (17.20 to 17.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.1024 inch (28.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5010 inch (12.73 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-875-9 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5620 inch (14.27 mm)
View Details