TriStar Plastics Corp. High Performance Fluoropolymer Materials Rulon Flange Bearing (Metric Size) MRF4048-45

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet
Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Fluoropolymer Materials Rulon Flange Bearing (Metric Size) - MRF4048-45 - TriStar Plastics Corp.
Shrewsbury, MA, USA
High Performance Fluoropolymer Materials Rulon Flange Bearing (Metric Size)
MRF4048-45
High Performance Fluoropolymer Materials Rulon Flange Bearing (Metric Size) MRF4048-45
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Aerospace Bearings
Product Number MRF4048-45
Product Name High Performance Fluoropolymer Materials Rulon Flange Bearing (Metric Size)
Application Food and Beverage, Mineral Handling
Features Flanged
Design Units Metric
Bore 1.5835 to 1.5898 inch (40.220 to 40.380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(as,ms) - 24461-56 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Military
Design Units Inch
Bore 3.5000 inch (88.900 mm)
View Details
C-Flex Pivot Bearings -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Material / Plating Stainless Steel
Design Units Inch; Metric
Outside Diameter 0.1250 to 1.0000 inch (3.175 to 25.400 mm)
View Details
Ball Bearings for Aerospace Applications -  - Timken Company (The)
Specs
Outside Diameter 0.3937 to 23.6221 inch (10.000 to 600.000 mm)
Bearing Type Angular Contact Ball Bearing; Conrad / Deep Groove Ball Bearing (optional feature)
View Details
Specs
Design Units Inch
Bore 0.0812 inch (2.063 mm)
Outside Diameter 0.1107 inch (2.812 mm)
View Details