TriStar Plastics Corp. Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings MRF280-360-30

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet
Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings - MRF280-360-30 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings
MRF280-360-30
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings MRF280-360-30
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number MRF280-360-30
Product Name Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings
Bushing Type Flanged
Design Units Metric
Housing Bore 1.4173 inch (36.00 mm)
Bearing ID 1.1024 inch (28.00 mm)
Bearing OD 1.4173 inch (36.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 05O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details