TriStar Plastics Corp. Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings MRF0711-10

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet
Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings - MRF0711-10 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings
MRF0711-10
Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings MRF0711-10
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number MRF0711-10
Product Name Rulon Flange Bearing (Metric Size) High Performance Fluoropolymer Bearings
Bushing Type Flanged
Design Units Metric
Housing Bore 0.4350 to 0.4370 inch (11.05 to 11.10 mm)
Bearing ID 0.2827 to 0.2846 inch (7.18 to 7.23 mm)
Bearing OD 0.4350 to 0.4370 inch (11.05 to 11.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details