TriStar Plastics Corp. FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series FCJ48F52-

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series - FCJ48F52- - TriStar Plastics Corp.
Shrewsbury, MA, USA
FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series
FCJ48F52-
FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series FCJ48F52-
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number FCJ48F52-
Product Name FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 3.0000 inch (76.20 mm)
Housing Bore 3.2500 inch (82.55 mm)
Bearing ID 3.0000 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
0.439
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4390 inch (11.15 mm)
View Details
Plain Bushes - 528917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.2362 inch (6.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details