TriStar Plastics Corp. FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series FCJ40F44-16

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series - FCJ40F44-16 - TriStar Plastics Corp.
Shrewsbury, MA, USA
FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series
FCJ40F44-16
FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series FCJ40F44-16
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number FCJ40F44-16
Product Name FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 2.5000 inch (63.50 mm)
Housing Bore 2.7500 inch (69.85 mm)
Bearing ID 2.5000 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details