FCJ Composite Bearings, specifically the part number FCJ10F14-8, are designed for extended heavy-duty operation in various applications. These bearings are suitable for non-lubricated, high-load environments and exhibit a load capacity comparable to traditional materials like bronze and steel. They feature a self-lubricating design, which eliminates the need for maintenance and costly lubrication systems. The bearings operate effectively in a wide temperature range, from cryogenic levels up to 300°F (149°C), and are dimensionally stable in fluids, with negligible absorption rates. Their chemical resistance allows compatibility with various lubricants and media. The flexible material design supports multiple installation methods, including press fit and epoxy bonding. With a low coefficient of friction, these bearings reduce wear and extend operational life, making them a viable option for applications in agriculture, automotive, construction, marine, and material handling equipment.
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FCJ10F14-8 |
| Product Name | FCJ Composite Bearings for Extended Heavy-Duty Operation Standard Series |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.6250 inch (15.87 mm) |
| Housing Bore | 0.8750 inch (22.22 mm) |
| Bearing ID | 0.6250 inch (15.87 mm) |