TriStar Plastics Corp. Rulon LR Series High Performance Fluoropolymer Materials Bearings DRS-1620-8

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon LR Series High Performance Fluoropolymer Materials Bearings, specifically part number DRS-1620-8, are designed for non-lubricated, high-load applications in demanding environments. These bearings exhibit low deformation characteristics, making them suitable for applications where dimensional stability is critical. They are resistant to wear and corrosion, providing a long service life in various industrial settings. The Rulon LR material is particularly effective in reducing friction and is compatible with painted and plastic surfaces. This product is ideal for engineers seeking durable, cost-efficient bearing solutions that can withstand harsh operating conditions.

Datasheet Summary
Powered by GS/AI

Rulon LR Series High Performance Fluoropolymer Materials Bearings, specifically part number DRS-1620-8, are designed for non-lubricated, high-load applications in demanding environments. These bearings exhibit low deformation characteristics, making them suitable for applications where dimensional stability is critical. They are resistant to wear and corrosion, providing a long service life in various industrial settings. The Rulon LR material is particularly effective in reducing friction and is compatible with painted and plastic surfaces. This product is ideal for engineers seeking durable, cost-efficient bearing solutions that can withstand harsh operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Rulon LR Series High Performance Fluoropolymer Materials Bearings - DRS-1620-8 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon LR Series High Performance Fluoropolymer Materials Bearings
DRS-1620-8
Rulon LR Series High Performance Fluoropolymer Materials Bearings DRS-1620-8
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number DRS-1620-8
Product Name Rulon LR Series High Performance Fluoropolymer Materials Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.0000 inch (25.40 mm)
Housing Bore 1.2500 inch (31.75 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 140100DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.5093 to 5.5118 inch (139.94 to 140.00 mm)
View Details