TriStar Plastics Corp. Rulon LR Series High Performance Fluoropolymer Materials Bearings DRS-0710-6

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon LR Series High Performance Fluoropolymer Materials Bearings, specifically part number DRS-0710-6, are designed for non-lubricated, high-load applications in demanding environments. This material exhibits low deformation characteristics, making it suitable for applications where dimensional stability is critical. Rulon LR is known for its chemical resistance and durability, which contributes to its long service life. The bearings are available in various shapes, including sleeve and flanged configurations, and can be custom fabricated to meet specific project requirements. These bearings are particularly effective in applications involving painted and plastic surfaces, as well as in high-volume manufacturing settings.

Datasheet Summary
Powered by GS/AI

Rulon LR Series High Performance Fluoropolymer Materials Bearings, specifically part number DRS-0710-6, are designed for non-lubricated, high-load applications in demanding environments. This material exhibits low deformation characteristics, making it suitable for applications where dimensional stability is critical. Rulon LR is known for its chemical resistance and durability, which contributes to its long service life. The bearings are available in various shapes, including sleeve and flanged configurations, and can be custom fabricated to meet specific project requirements. These bearings are particularly effective in applications involving painted and plastic surfaces, as well as in high-volume manufacturing settings.

Suppliers

Company
Product
Description
Supplier Links
Rulon LR Series High Performance Fluoropolymer Materials Bearings - DRS-0710-6 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon LR Series High Performance Fluoropolymer Materials Bearings
DRS-0710-6
Rulon LR Series High Performance Fluoropolymer Materials Bearings DRS-0710-6
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number DRS-0710-6
Product Name Rulon LR Series High Performance Fluoropolymer Materials Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4375 inch (11.11 mm)
Housing Bore 0.6250 inch (15.87 mm)
Bearing ID 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Bore, 8 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP050808 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1969 inch (5.00 mm)
View Details
Taper Lock Bushes - 184577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.1811 inch (30.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details