TriStar Plastics Corp. High Performance Fluoropolymer Materials Rulon J Series Bearings DRJT-0410-2

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon J Series Bearings, specifically part number DRJT-0410-2, are high-performance fluoropolymer materials designed for applications requiring low friction and reduced wear. This dull gold polymer-filled material is particularly suited for softer mating surfaces and offers lower abrasion compared to other materials in the Rulon series. The bearings are suitable for non-lubricated, high-load environments, making them ideal for various industrial applications. They exhibit excellent chemical resistance and long wear life, contributing to their effectiveness in demanding conditions. These bearings can be custom fabricated and machined to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

Rulon J Series Bearings, specifically part number DRJT-0410-2, are high-performance fluoropolymer materials designed for applications requiring low friction and reduced wear. This dull gold polymer-filled material is particularly suited for softer mating surfaces and offers lower abrasion compared to other materials in the Rulon series. The bearings are suitable for non-lubricated, high-load environments, making them ideal for various industrial applications. They exhibit excellent chemical resistance and long wear life, contributing to their effectiveness in demanding conditions. These bearings can be custom fabricated and machined to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
High Performance Fluoropolymer Materials Rulon J Series Bearings - DRJT-0410-2 - TriStar Plastics Corp.
Shrewsbury, MA, USA
High Performance Fluoropolymer Materials Rulon J Series Bearings
DRJT-0410-2
High Performance Fluoropolymer Materials Rulon J Series Bearings DRJT-0410-2
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Thrust Bearings
Product Number DRJT-0410-2
Product Name High Performance Fluoropolymer Materials Rulon J Series Bearings
Type Thrust Washer
Application Medical / Dental (optional feature); Wood, Steel, Chemical, Mineral Handling
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details