Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | DRJS-2024-6 |
| Product Name | Rulon J Series High Performance Fluoropolymer Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.2500 inch (31.75 mm) |
| Housing Bore | 1.5000 inch (38.10 mm) |
| Bearing ID | 1.2500 inch (31.75 mm) |