TriStar Plastics Corp. Rulon J Series High Performance Fluoropolymer Materials Bearings DRJS-1216-8

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon J Series High Performance Fluoropolymer Materials Bearings, specifically part number DRJS-1216-8, are designed for applications requiring low friction and enhanced wear resistance. This dull gold polymer-filled material is suitable for softer mating surfaces and offers lower abrasion characteristics compared to other materials in the Rulon series. The bearings are particularly effective in non-lubricated environments, making them ideal for high-load applications where traditional metal bearings may fail. They are also resistant to chemicals and provide long service life, contributing to reduced maintenance costs. These features make Rulon J bearings a viable option for engineers seeking durable and efficient bearing solutions in demanding conditions.

Datasheet Summary
Powered by GS/AI

Rulon J Series High Performance Fluoropolymer Materials Bearings, specifically part number DRJS-1216-8, are designed for applications requiring low friction and enhanced wear resistance. This dull gold polymer-filled material is suitable for softer mating surfaces and offers lower abrasion characteristics compared to other materials in the Rulon series. The bearings are particularly effective in non-lubricated environments, making them ideal for high-load applications where traditional metal bearings may fail. They are also resistant to chemicals and provide long service life, contributing to reduced maintenance costs. These features make Rulon J bearings a viable option for engineers seeking durable and efficient bearing solutions in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Rulon J Series High Performance Fluoropolymer Materials Bearings - DRJS-1216-8 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon J Series High Performance Fluoropolymer Materials Bearings
DRJS-1216-8
Rulon J Series High Performance Fluoropolymer Materials Bearings DRJS-1216-8
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number DRJS-1216-8
Product Name Rulon J Series High Performance Fluoropolymer Materials Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7500 inch (19.05 mm)
Housing Bore 1.0000 inch (25.40 mm)
Bearing ID 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.5748 inch (40.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
Open/Closed Bushings - OCB-875-11 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6710 inch (17.04 mm)
View Details