TriStar Plastics Corp. Rulon J Series High Performance Fluoropolymer Materials Bearings DRJS-0204-2

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon J Series High Performance Fluoropolymer Materials Bearings, specifically part number DRJS-0204-2, are designed for applications requiring lower abrasion and softer mating surfaces. This dull gold polymer-filled material is suitable for non-lubricated environments and offers excellent wear resistance. The Rulon J material is particularly advantageous in high-load applications, providing a long service life while maintaining low friction characteristics. It is compatible with various mating surfaces, making it versatile for different engineering needs. The bearings are manufactured using advanced processes such as automatic molding and machining, ensuring precision and reliability in performance.

Datasheet Summary
Powered by GS/AI

Rulon J Series High Performance Fluoropolymer Materials Bearings, specifically part number DRJS-0204-2, are designed for applications requiring lower abrasion and softer mating surfaces. This dull gold polymer-filled material is suitable for non-lubricated environments and offers excellent wear resistance. The Rulon J material is particularly advantageous in high-load applications, providing a long service life while maintaining low friction characteristics. It is compatible with various mating surfaces, making it versatile for different engineering needs. The bearings are manufactured using advanced processes such as automatic molding and machining, ensuring precision and reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Rulon J Series High Performance Fluoropolymer Materials Bearings - DRJS-0204-2 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon J Series High Performance Fluoropolymer Materials Bearings
DRJS-0204-2
Rulon J Series High Performance Fluoropolymer Materials Bearings DRJS-0204-2
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number DRJS-0204-2
Product Name Rulon J Series High Performance Fluoropolymer Materials Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1250 inch (3.17 mm)
Housing Bore 0.2500 inch (6.35 mm)
Bearing ID 0.1250 to 0.1290 inch (3.17 to 3.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 5217742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1575 inch (4.00 mm)
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-312-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details