TriStar Plastics Corp. Rulon 641 Series High Performance Fluoropolymer Bearings DR6F-1620-12

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon 641 Series High Performance Fluoropolymer Bearings are designed for non-lubricated, high-load applications in demanding environments. This specific part number, DR6F-1620-12, features a white FDA/USDA/USP Class VI compliant material, making it suitable for applications requiring stringent regulatory compliance. The bearings exhibit low friction characteristics and high wear resistance, which contribute to their longevity and reliability in various industrial settings. They are particularly effective on painted and plastic surfaces and are engineered to withstand chemical exposure. The Rulon 641 material is also noted for its ability to perform well in high-volume manufacturing processes.

Datasheet Summary
Powered by GS/AI

Rulon 641 Series High Performance Fluoropolymer Bearings are designed for non-lubricated, high-load applications in demanding environments. This specific part number, DR6F-1620-12, features a white FDA/USDA/USP Class VI compliant material, making it suitable for applications requiring stringent regulatory compliance. The bearings exhibit low friction characteristics and high wear resistance, which contribute to their longevity and reliability in various industrial settings. They are particularly effective on painted and plastic surfaces and are engineered to withstand chemical exposure. The Rulon 641 material is also noted for its ability to perform well in high-volume manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Rulon 641 Series High Performance Fluoropolymer Bearings - DR6F-1620-12 - TriStar Plastics Corp.
Shrewsbury, MA, USA
Rulon 641 Series High Performance Fluoropolymer Bearings
DR6F-1620-12
Rulon 641 Series High Performance Fluoropolymer Bearings DR6F-1620-12
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number DR6F-1620-12
Product Name Rulon 641 Series High Performance Fluoropolymer Bearings
Bushing Type Flanged
Design Units Inch
Shaft OD 1.0000 inch (25.40 mm)
Housing Bore 1.2500 inch (31.75 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Guide Roller Bushings Eccentric - BX-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
IRR: Inner Ring Races - IRR-2-1/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.1250 inch (53.97 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details