TriStar Plastics Corp. CJ Composite Bearings for Extended Heavy-Duty Operation 5 MM Wall Series CJE80E90-

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CJ Composite Bearings for Extended Heavy-Duty Operation 5 MM Wall Series - CJE80E90- - TriStar Plastics Corp.
Shrewsbury, MA, USA
CJ Composite Bearings for Extended Heavy-Duty Operation 5 MM Wall Series
CJE80E90-
CJ Composite Bearings for Extended Heavy-Duty Operation 5 MM Wall Series CJE80E90-
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number CJE80E90-
Product Name CJ Composite Bearings for Extended Heavy-Duty Operation 5 MM Wall Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 3.1496 inch (80.00 mm)
Housing Bore 3.5433 inch (90.00 mm)
Bearing ID 3.1496 inch (80.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 05G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details