TriStar Plastics Corp. CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series CJ20E22-

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Datasheet Summary
Powered by GS/AI

CJ Composite Bearings, specifically the CJ20E22- part number, are designed for high-load applications in various environments, offering a load capacity comparable to traditional materials like bronze and steel. These bearings feature a self-lubricating design, which eliminates the need for maintenance and costly lubrication systems. They operate effectively in a temperature range from cryogenic levels up to 300°F (149°C) and are dimensionally stable in fluids, exhibiting negligible absorption rates. The composite material is resistant to corrosion, making it suitable for use in harsh conditions where metal components may fail. With a low coefficient of friction, these bearings reduce wear and extend operational life, making them a viable option for applications in agriculture, automotive, construction, marine, and material handling sectors. The thicker wall design enhances shock absorbency and tolerance for shaft misalignment, providing additional durability in demanding applications.

Datasheet Summary
Powered by GS/AI

CJ Composite Bearings, specifically the CJ20E22- part number, are designed for high-load applications in various environments, offering a load capacity comparable to traditional materials like bronze and steel. These bearings feature a self-lubricating design, which eliminates the need for maintenance and costly lubrication systems. They operate effectively in a temperature range from cryogenic levels up to 300°F (149°C) and are dimensionally stable in fluids, exhibiting negligible absorption rates. The composite material is resistant to corrosion, making it suitable for use in harsh conditions where metal components may fail. With a low coefficient of friction, these bearings reduce wear and extend operational life, making them a viable option for applications in agriculture, automotive, construction, marine, and material handling sectors. The thicker wall design enhances shock absorbency and tolerance for shaft misalignment, providing additional durability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series - CJ20E22- - TriStar Plastics Corp.
Shrewsbury, MA, USA
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series
CJ20E22-
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series CJ20E22-
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number CJ20E22-
Product Name CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.0625 inch (26.99 mm)
Housing Bore 1.2500 inch (31.75 mm)
Bearing ID 1.0625 inch (26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details