TriStar Plastics Corp. CJ Composite Bearings for Extended Heavy-Duty Operation Heavy Wall Series CJ18E26-

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CJ Composite Bearings for Extended Heavy-Duty Operation Heavy Wall Series - CJ18E26- - TriStar Plastics Corp.
Shrewsbury, MA, USA
CJ Composite Bearings for Extended Heavy-Duty Operation Heavy Wall Series
CJ18E26-
CJ Composite Bearings for Extended Heavy-Duty Operation Heavy Wall Series CJ18E26-
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number CJ18E26-
Product Name CJ Composite Bearings for Extended Heavy-Duty Operation Heavy Wall Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.1250 inch (28.57 mm)
Housing Bore 1.6250 inch (41.27 mm)
Bearing ID 1.1250 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-875-9 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5620 inch (14.27 mm)
View Details