TriStar Plastics Corp. CJ Composite Bearings for Extended Heavy-Duty Operation Standard Wall Series CJ16E20-8

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Datasheet Summary
Powered by GS/AI

CJ16E20-8 is a composite bearing designed for extended heavy-duty operation, suitable for non-lubricated, high-load applications across various environments. It features a high load capacity comparable to traditional materials like bronze and steel, while offering the advantage of maintenance-free operation due to its self-lubricating design. The bearing operates effectively in temperatures ranging from cryogenic levels to 300°F (149°C) and is dimensionally stable in fluids, exhibiting negligible absorption rates. Its construction allows for tolerance of moderate shaft misalignment and provides good shock absorbency, making it a viable option for applications in agriculture, automotive, construction, marine, and material handling sectors. The CJ16E20-8 is available in standard sizes and can serve as a drop-in replacement for existing metal bearings, enhancing operational efficiency without the need for regular lubrication.

Datasheet Summary
Powered by GS/AI

CJ16E20-8 is a composite bearing designed for extended heavy-duty operation, suitable for non-lubricated, high-load applications across various environments. It features a high load capacity comparable to traditional materials like bronze and steel, while offering the advantage of maintenance-free operation due to its self-lubricating design. The bearing operates effectively in temperatures ranging from cryogenic levels to 300°F (149°C) and is dimensionally stable in fluids, exhibiting negligible absorption rates. Its construction allows for tolerance of moderate shaft misalignment and provides good shock absorbency, making it a viable option for applications in agriculture, automotive, construction, marine, and material handling sectors. The CJ16E20-8 is available in standard sizes and can serve as a drop-in replacement for existing metal bearings, enhancing operational efficiency without the need for regular lubrication.

Suppliers

Company
Product
Description
Supplier Links
CJ Composite Bearings for Extended Heavy-Duty Operation Standard Wall Series - CJ16E20-8 - TriStar Plastics Corp.
Shrewsbury, MA, USA
CJ Composite Bearings for Extended Heavy-Duty Operation Standard Wall Series
CJ16E20-8
CJ Composite Bearings for Extended Heavy-Duty Operation Standard Wall Series CJ16E20-8
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number CJ16E20-8
Product Name CJ Composite Bearings for Extended Heavy-Duty Operation Standard Wall Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.0000 inch (25.40 mm)
Housing Bore 1.2500 inch (31.75 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-3-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.5000 inch (88.90 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0808 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
Guide Roller Bushings Eccentric - BX-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
8 mm Bore, 12 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP081206 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3150 inch (8.00 mm)
View Details