TriStar Plastics Corp. CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series CJ08E10-4

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Datasheet Summary
Powered by GS/AI

CJ Composite Bearings, specifically the CJ08E10-4 part number, are designed for extended heavy-duty operation in non-lubricated, high-load applications. These bearings exhibit a high load capacity comparable to traditional materials such as bronze and steel, while providing a maintenance-free solution that eliminates the need for lubrication. They are constructed with a thin wall design, making them suitable for drop-in replacements in existing applications.

The CJ08E10-4 bearings are resistant to rust and corrosion, making them ideal for use in harsh environments where metal components may fail. They can operate effectively across a wide temperature range, from cryogenic levels up to 300°F (149°C), and have low absorption rates in fluids, ensuring dimensional stability. The self-lubricating feature contributes to a low coefficient of friction, which reduces wear and extends the operational life of the bearings. Their flexible design allows for various installation methods, including press fit and epoxy bonding, making them versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

CJ Composite Bearings, specifically the CJ08E10-4 part number, are designed for extended heavy-duty operation in non-lubricated, high-load applications. These bearings exhibit a high load capacity comparable to traditional materials such as bronze and steel, while providing a maintenance-free solution that eliminates the need for lubrication. They are constructed with a thin wall design, making them suitable for drop-in replacements in existing applications.

The CJ08E10-4 bearings are resistant to rust and corrosion, making them ideal for use in harsh environments where metal components may fail. They can operate effectively across a wide temperature range, from cryogenic levels up to 300°F (149°C), and have low absorption rates in fluids, ensuring dimensional stability. The self-lubricating feature contributes to a low coefficient of friction, which reduces wear and extends the operational life of the bearings. Their flexible design allows for various installation methods, including press fit and epoxy bonding, making them versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series - CJ08E10-4 - TriStar Plastics Corp.
Shrewsbury, MA, USA
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series
CJ08E10-4
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series CJ08E10-4
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number CJ08E10-4
Product Name CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
Housing Bore 0.6250 inch (15.87 mm)
Bearing ID 0.5000 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings - B-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0812 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details