Trio Motion Technology Servo Motor M0841

Description
MXL-08A0830TA222, MXL MOTORS - 17BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, NM, ABS, 17 BIT. FREE 2 YEAR RADWELL WARRANTY
Description
MXL-08A0830TA222, MXL MOTORS - 17BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, NM, ABS, 17 BIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226133042 - Radwell International
Willingboro, NJ, United States
Servo Motor
226133042
Servo Motor 226133042
MXL-08A0830TA222, MXL MOTORS - 17BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, NM, ABS, 17 BIT. FREE 2 YEAR RADWELL WARRANTY

MXL-08A0830TA222, MXL MOTORS - 17BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, NM, ABS, 17 BIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226133042
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 88912534 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B220T-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 6000 rpm
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details