Trio Motion Technology Servo Motor M0638

Description
MXL-08A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, 2.39NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MXL-08A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, 2.39NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226132670 - Radwell International
Willingboro, NJ, United States
Servo Motor
226132670
Servo Motor 226132670
MXL-08A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, 2.39NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

MXL-08A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 0.75KW, 200V, 2.39NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226132670
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details