Trio Motion Technology Servo Motor M0630

Description
MXL-10A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 1KW, 200V, 3.18NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MXL-10A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 1KW, 200V, 3.18NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226132658 - Radwell International
Willingboro, NJ, United States
Servo Motor
226132658
Servo Motor 226132658
MXL-10A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 1KW, 200V, 3.18NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

MXL-10A0830LA222, MXL MOTORS - 23BIT ABS ENCODERS - 200V, MOTOR, 80MM FLANGE, 1KW, 200V, 3.18NM, ABS 23 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226132658
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530K-RK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details