ETHERNET CONTROLLER, 100MBPS, BGA-121; Data Rate:100Mbps; Ethernet Type:-; Supply Voltage Min:4.75V; Supply Voltage Max:34V; Controller IC Case Style:BGA; No. of Pins:121Pins; IC Interface Type:I2C, SPI; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 58AC4313 |
| Product Name | Ethernet Controller, 100Mbps, Bga-121; Data Rate Trinamic/analog Devices |
| Data Rate | 100000 kbps |