TRINAMIC Motion Control GmbH & Co. KG. Ethernet Controller, 100Mbps, Bga-144; Data Rate Trinamic/analog Devices TMC8461-BA

Description
ETHERNET CONTROLLER, 100MBPS, BGA-144; Data Rate:100Mbps; Ethernet Type:-; Supply Voltage Min:4.75V; Supply Voltage Max:34V; Controller IC Case Style:BGA; No. of Pins:144Pins; IC Interface Type:I2C, SPI; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, BGA-144; Data Rate:100Mbps; Ethernet Type:-; Supply Voltage Min:4.75V; Supply Voltage Max:34V; Controller IC Case Style:BGA; No. of Pins:144Pins; IC Interface Type:I2C, SPI; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Bga-144; Data Rate Trinamic/analog Devices - 58AC4312 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Bga-144; Data Rate Trinamic/analog Devices
58AC4312
Ethernet Controller, 100Mbps, Bga-144; Data Rate Trinamic/analog Devices 58AC4312
ETHERNET CONTROLLER, 100MBPS, BGA-144; Data Rate:100Mbps; Ethernet Type:-; Supply Voltage Min:4.75V; Supply Voltage Max:34V; Controller IC Case Style:BGA; No. of Pins:144Pins; IC Interface Type:I2C, SPI; Product Range:-; MSL:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, BGA-144; Data Rate:100Mbps; Ethernet Type:-; Supply Voltage Min:4.75V; Supply Voltage Max:34V; Controller IC Case Style:BGA; No. of Pins:144Pins; IC Interface Type:I2C, SPI; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 58AC4312
Product Name Ethernet Controller, 100Mbps, Bga-144; Data Rate Trinamic/analog Devices
Data Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details