Win Source Part Number: 1352433-TMC6200-TA-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Trinamic Motion Control GmbH
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Base Product Number: TMC6200
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 60V
Rise / Fall Time (Typ): 20ns, 20ns
Input Type: CMOS
Driven Configuration: Half-Bridge
Channel Type: 3-Phase
Number of Drivers: 6
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 85 V
Half-Bridge Gate Driver IC CMOS 48-TQFP-EP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 1352433-TMC6200-TA-T | TMC6200-TA-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver |
| Supply Voltage | 10 to 60 volts | 10 to 60 volts |
| Rise Time | 20 ns | 20 ns |
| Fall Time | 20 ns | 20 ns |