Half-Bridge Gate Driver IC Non-Inverting 37-QFN-EP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TMC6100-LA |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting; Noninverting |
| Supply Voltage | 10 to 60 volts |
| Rise Time | 20 ns |