TRINAMIC Motion Control GmbH & Co. KG. Integrated Circuits (ICs) - PMIC - Gate Drivers TMC6100-LA-T

Description
Win Source Part Number: 1314891-TMC6100-LA-T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Mounting: SMD (SMT) Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 3 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 85 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 8V ~ 60V Package / Case: 37-VFQFN Exposed Pad Supplier Device Package: 37-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Trinamic Motion Control GmbH Base Product Number: TMC6100
Request a Quote Datasheet
Description
Win Source Part Number: 1314891-TMC6100-LA-T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Mounting: SMD (SMT) Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 3 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 85 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 8V ~ 60V Package / Case: 37-VFQFN Exposed Pad Supplier Device Package: 37-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Trinamic Motion Control GmbH Base Product Number: TMC6100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1314891-TMC6100-LA-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1314891-TMC6100-LA-T
Integrated Circuits (ICs) - PMIC - Gate Drivers 1314891-TMC6100-LA-T
Win Source Part Number: 1314891-TMC6100-LA-T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Mounting: SMD (SMT) Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 3 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 85 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 8V ~ 60V Package / Case: 37-VFQFN Exposed Pad Supplier Device Package: 37-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Trinamic Motion Control GmbH Base Product Number: TMC6100

Win Source Part Number: 1314891-TMC6100-LA-T
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Mounting: SMD (SMT)
Channel Type: 3-Phase
Driven Configuration: Half-Bridge
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 85 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 8V ~ 60V
Package / Case: 37-VFQFN Exposed Pad
Supplier Device Package: 37-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Base Product Number: TMC6100

Buy Now Datasheet
Gate Drivers - TMC6100-LA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TMC6100-LA-T
Gate Drivers TMC6100-LA-T
Half-Bridge Gate Driver IC 37-QFN-EP (7x7)

Half-Bridge Gate Driver IC 37-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 1314891-TMC6100-LA-T TMC6100-LA-T
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Output Current 0.5000 amps 0.5000 amps
Supply Voltage 8 to 60 volts 8 to 60 volts
Rise Time 20 ns 20 ns
Fall Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3125MU12F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
Clock Buffers, Drivers - CDCVF2310PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details