TRINAMIC Motion Control GmbH & Co. KG. TMC32NP

Description
The TMC32NP-MLP is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 2A (4 devices) / 4A (8 devices) stepper motor driver the size of a stamp. The TMC32NP2-SM8 is a miniature N & P channel MOSFET full bridge, ideally suited for motor drive applications. It perfectly complements the TMC239A-SA / TMC249A-SA stepper motor drivers, in order to build a 1.5A / 2.5A peak current capability (5 seconds) stepper motor driver on a two layer PCB. Using just one small fullbridge, a DC motor can be operated in four quadrant mode. Specifications Electrical data N type 0.12 ω RDSon max. @ VGS= 10V 0.18 ω RDSon max. @ VGS= 4.5V ID= 2.9A max. cont. current (MLP) ID= 2.7A max. cont. current (SM8) 30V VBRDSS max. Electrical data P type 0.21 ω RDSon max. @ VGS= -10V 0.33 ω RDSon max. @ VGS= -4.5V ID= -2.1A max. cont. current (MLP) ID= -2.0A max. cont. current (SM8) -30V VBRDSS max. Highlights Extremly compact package Low on resistance Low gate charge Applications stepper motor drives (in conjunction with TMC239 / TMC249) brushed DC motor drives (in conjunction with TMC239) Package chip size 2x3mm² dual die package MLP 8 pin SOT223 6.7x7mm² package SM8 RoHS compliant
Description
The TMC32NP-MLP is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 2A (4 devices) / 4A (8 devices) stepper motor driver the size of a stamp. The TMC32NP2-SM8 is a miniature N & P channel MOSFET full bridge, ideally suited for motor drive applications. It perfectly complements the TMC239A-SA / TMC249A-SA stepper motor drivers, in order to build a 1.5A / 2.5A peak current capability (5 seconds) stepper motor driver on a two layer PCB. Using just one small fullbridge, a DC motor can be operated in four quadrant mode. Specifications Electrical data N type 0.12 ω RDSon max. @ VGS= 10V 0.18 ω RDSon max. @ VGS= 4.5V ID= 2.9A max. cont. current (MLP) ID= 2.7A max. cont. current (SM8) 30V VBRDSS max. Electrical data P type 0.21 ω RDSon max. @ VGS= -10V 0.33 ω RDSon max. @ VGS= -4.5V ID= -2.1A max. cont. current (MLP) ID= -2.0A max. cont. current (SM8) -30V VBRDSS max. Highlights Extremly compact package Low on resistance Low gate charge Applications stepper motor drives (in conjunction with TMC239 / TMC249) brushed DC motor drives (in conjunction with TMC239) Package chip size 2x3mm² dual die package MLP 8 pin SOT223 6.7x7mm² package SM8 RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
TMC32NP
The TMC32NP-MLP is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 2A (4 devices) / 4A (8 devices) stepper motor driver the size of a stamp. The TMC32NP2-SM8 is a miniature N & P channel MOSFET full bridge, ideally suited for motor drive applications. It perfectly complements the TMC239A-SA / TMC249A-SA stepper motor drivers, in order to build a 1.5A / 2.5A peak current capability (5 seconds) stepper motor driver on a two layer PCB. Using just one small fullbridge, a DC motor can be operated in four quadrant mode. Specifications Electrical data N type 0.12 ω RDSon max. @ VGS= 10V 0.18 ω RDSon max. @ VGS= 4.5V ID= 2.9A max. cont. current (MLP) ID= 2.7A max. cont. current (SM8) 30V VBRDSS max. Electrical data P type 0.21 ω RDSon max. @ VGS= -10V 0.33 ω RDSon max. @ VGS= -4.5V ID= -2.1A max. cont. current (MLP) ID= -2.0A max. cont. current (SM8) -30V VBRDSS max. Highlights Extremly compact package Low on resistance Low gate charge Applications stepper motor drives (in conjunction with TMC239 / TMC249) brushed DC motor drives (in conjunction with TMC239) Package chip size 2x3mm² dual die package MLP 8 pin SOT223 6.7x7mm² package SM8 RoHS compliant

The TMC32NP-MLP is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 2A (4 devices) / 4A (8 devices) stepper motor driver the size of a stamp.

The TMC32NP2-SM8 is a miniature N & P channel MOSFET full bridge, ideally suited for motor drive applications. It perfectly complements the TMC239A-SA / TMC249A-SA stepper motor drivers, in order to build a 1.5A / 2.5A peak current capability (5 seconds) stepper motor driver on a two layer PCB. Using just one small fullbridge, a DC motor can be operated in four quadrant mode.

Specifications

Electrical data N type

  • 0.12 Ω RDSon max. @ VGS= 10V
  • 0.18 Ω RDSon max. @ VGS= 4.5V
  • ID= 2.9A max. cont. current (MLP)
  • ID= 2.7A max. cont. current (SM8)
  • 30V VBRDSS max.

Electrical data P type

  • 0.21 Ω RDSon max. @ VGS= -10V
  • 0.33 Ω RDSon max. @ VGS= -4.5V
  • ID= -2.1A max. cont. current (MLP)
  • ID= -2.0A max. cont. current (SM8)
  • -30V VBRDSS max.

Highlights

  • Extremly compact package
  • Low on resistance
  • Low gate charge

Applications

  • stepper motor drives (in conjunction with TMC239 / TMC249)
  • brushed DC motor drives (in conjunction with TMC239)

Package

  • chip size 2x3mm² dual die package MLP
  • 8 pin SOT223 6.7x7mm² package SM8
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Name TMC32NP
Unlock Full Specs
to access all available technical data

Similar Products

CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRFR48ZTRL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 1827095P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Advanced Linear Devices, Inc.
View Details