STEPPER MOTOR, 3-PH, 5.5A, 7N-M; Coil Type:Bipolar; Torque Max:7N-m; Current Rating:5.5A; No. of Phases:Four Phase; Resistance:0.45ohm; Inductance:4.5mH; Inertia:2700g-cm2; Product Range:QMOT QSH8618 Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 65AC6276 |
| Product Name | Stepper Motor, 3-Ph, 5.5A, 7N-M; Coil Type Trinamic/analog Devices |