STEPPER MOTOR, 2-PH, 1A, 49N-CM; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:49N-cm; Current Rating:1A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:47mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 24M6628 |
| Product Name | Stepper Motor, 2-Ph, 1A, 49N-Cm; Stepper Motor Type Trinamic/analog Devices |