BLDC MOTOR, 3-PH, 24VDC, 4000RPM, 52W; Supply Voltage V DC:24V; No. of Phases:Three Phase; Power Rating:52W; Rotational Speed Max:4000rpm; Torque Max:0.125N-m; Product Range:QMot QBL4208 Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 65AC6264 |
| Product Name | Bldc Motor, 3-Ph, 24Vdc, 4000Rpm, 52W; Supply Voltage V Dc Trinamic/analog Devices |