STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 72AC6266 |
| Product Name | Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic/analog Devices |