STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 72AC6260 |
| Product Name | Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic/analog Devices |