STEPPER MOTOR, 2-PH, 2A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 65AC6197 |
| Product Name | Stepper Motor, 2-Ph, 2A, 0.36N-M; Coil Type Trinamic/analog Devices |