STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 65AC6194 |
| Product Name | Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic/analog Devices |