STEPPER MOTOR, 2-PH, 1A, 27N-CM; Coil Type:Bipolar; Torque Max:27N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5.3ohm; Inductance:6.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 65AC6193 |
| Product Name | Stepper Motor, 2-Ph, 1A, 27N-Cm; Coil Type Trinamic/analog Devices |