MCC-4-085SB -- 4 FLUTE CARBIDE MINIATURE END MILL
Cutting Edge Technologies, Inc.
4 Flute Carbide Miniature End Mill
MCC-4-085SB
Description
Diameter:
0.085"
End Type:
Ball
Flute Length:
1.5 x DIA.
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+/- .0005"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
0.085"
End Type:
Ball
Flute Length:
1.5 x DIA.
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+/- .0005"
Type:
End Mill
Suppliers
Diameter:
0.085"
End Type:
Ball
Flute Length:
1.5 x DIA.
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+/- .0005"
Type:
End Mill
| Diameter: | 0.085" |
| End Type: | Ball |
| Flute Length: | 1.5 x DIA. |
| Flute Length Type: | Stub |
| Number of Flutes: | 4 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Tolerance: | +/- .0005" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
MCC-4-085SB |
|
Product Name
|
4 Flute Carbide Miniature End Mill |
|
Cutter Type
|
Endmill
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
|
Cutter
|
0.085 inch (2.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.472 inch (12.0 mm)
OAL
2.95 inch (75 mm)
View Details
Cutter Type
Carbide Cutter
Geometry
Ballnose (optional feature); Chamfer (optional feature)
Cutting Application
General Purpose
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Titanium; Lead, Zinc
View Details