MCC-2-085SB -- 2 FLUTE STUB BALL NOSE MINI. END MILL
Cutting Edge Technologies, Inc.
2 Flute Stub Ball Nose Mini. End Mill
MCC-2-085SB
Description
Diameter:
0.085"
End Type:
Ball
Flute Length:
1.5 x DIA.
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+/- .0005"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
0.085"
End Type:
Ball
Flute Length:
1.5 x DIA.
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+/- .0005"
Type:
End Mill
Suppliers
Diameter:
0.085"
End Type:
Ball
Flute Length:
1.5 x DIA.
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+/- .0005"
Type:
End Mill
| Diameter: | 0.085" |
| End Type: | Ball |
| Flute Length: | 1.5 x DIA. |
| Flute Length Type: | Stub |
| Number of Flutes: | 2 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Tolerance: | +/- .0005" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
MCC-2-085SB |
|
Product Name
|
2 Flute Stub Ball Nose Mini. End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.472 inch (12.0 mm)
Shank
0.472 inch (12.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Finishing; Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Cast Iron
View Details