Cutting Edge Technologies, Inc. 2 Flute Stub Ball Nose Mini. End Mill MCC-2-009SB

Description
Diameter: 0.009" End Type: Ball Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/- .0005" Type: End Mill
Description
Diameter: 0.009" End Type: Ball Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/- .0005" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute Stub Ball Nose Mini. End Mill - MCC-2-009SB - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute Stub Ball Nose Mini. End Mill
MCC-2-009SB
2 Flute Stub Ball Nose Mini. End Mill MCC-2-009SB
Diameter: 0.009" End Type: Ball Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/- .0005" Type: End Mill
Diameter:0.009"
End Type:Ball
Flute Length:1.5 x DIA.
Flute Length Type:Stub
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:1/8"
Substrate Material:Carbide
Tolerance:+/- .0005"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number MCC-2-009SB
Product Name 2 Flute Stub Ball Nose Mini. End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
2 Flute for Aluminum - Series 108 - 108-01216 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Corner Rounding 3 & 4 Flute - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Corner Rounding
Cutting Ends Single
View Details
Multi-Task Machining and Turning Tools - CoroPlex MT - Sandvik Coromant Co.
Specs
Cutter Type Endmill
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
View Details