MC2-085B -- 8% COBALT MINIATURE END MILL
Cutting Edge Technologies, Inc.
8% Cobalt Miniature End Mill
MC2-085B
Description
Coating:
Uncoated
Diameter:
0.085"
End Type:
Ball
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
3/16"
Tolerance:
+/- .0005"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
0.085"
End Type:
Ball
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
3/16"
Tolerance:
+/- .0005"
Type:
End Mill
Suppliers
Coating:
Uncoated
Diameter:
0.085"
End Type:
Ball
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
3/16"
Tolerance:
+/- .0005"
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 0.085" |
| End Type: | Ball |
| Flute Length: | 3 X DIA. |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 3/16" |
| Tolerance: | +/- .0005" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
MC2-085B |
|
Product Name
|
8% Cobalt Miniature End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cutter Type
Endmill; Tapered
Geometry
Taper Mill
Cutting Application
General Purpose
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Application
Stainless; Steel; Cast Iron
Units
Fractional (optional feature); Metric
View Details