MC2-039SB -- 8% COBALT MINIATURE END MILL
Cutting Edge Technologies, Inc.
8% Cobalt Miniature End Mill
MC2-039SB
Description
Coating:
Uncoated
Diameter:
0.039"
End Type:
Ball
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Tolerance:
+/- .0005"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
0.039"
End Type:
Ball
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Tolerance:
+/- .0005"
Type:
End Mill
Suppliers
Coating:
Uncoated
Diameter:
0.039"
End Type:
Ball
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Tolerance:
+/- .0005"
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 0.039" |
| End Type: | Ball |
| Flute Length: | 3 X DIA. |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Tolerance: | +/- .0005" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
MC2-039SB |
|
Product Name
|
8% Cobalt Miniature End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.394 inch (10.0 mm)
OAL
2.62 inch (66 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Double
View Details
Cutter Type
Finishing; Endmill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details