MC2-028 -- 8% COBALT MINIATURE END MILL
Cutting Edge Technologies, Inc.
8% Cobalt Miniature End Mill
MC2-028
Description
Coating:
Uncoated
Diameter:
0.028"
End Type:
Square
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Tolerance:
+/- .0005"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
0.028"
End Type:
Square
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Tolerance:
+/- .0005"
Type:
End Mill
Suppliers
8% Cobalt Miniature End Mill
MC2-028
Coating:
Uncoated
Diameter:
0.028"
End Type:
Square
Flute Length:
3 X DIA.
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Tolerance:
+/- .0005"
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 0.028" |
| End Type: | Square |
| Flute Length: | 3 X DIA. |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Tolerance: | +/- .0005" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
MC2-028 |
|
Product Name
|
8% Cobalt Miniature End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.079 inch (2.0 mm)
Shank
0.118 inch (3.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Double
View Details
Cutter Type
Finishing; Gear Hob
Cutting Ends
Single
Cutting Application
Steel
View Details