AD4-2500XLRB -- XTRA REACH BALL NOSE "G" MILL
Cutting Edge Technologies, Inc.
Xtra Reach Ball Nose "G" Mill
AD4-2500XLRB
Description
Coating:
Diamond
Diameter:
1/4"
End Type:
Ball
Flute Length:
1 1/2"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
2.50"
Number of Flutes:
4
Overall Length:
4"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
1/4"
End Type:
Ball
Flute Length:
1 1/2"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
2.50"
Number of Flutes:
4
Overall Length:
4"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
1/4"
End Type:
Ball
Flute Length:
1 1/2"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
2.50"
Number of Flutes:
4
Overall Length:
4"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 1/4" |
| End Type: | Ball |
| Flute Length: | 1 1/2" |
| Flute Length Type: | Long Flute/Extra Long Reach |
| Max Reach: | 2.50" |
| Number of Flutes: | 4 |
| Overall Length: | 4" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD4-2500XLRB |
|
Product Name
|
Xtra Reach Ball Nose "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.551 inch (14.0 mm)
OAL
2.87 inch (73 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Radius
Cutting Ends
Double
View Details
Cutter Type
Face Mill; Slotting Cutter
Geometry
Square
Cutting Ends
Single
View Details