AD4-1875B -- LONG FLUTE/LONG SHANK "G" MILL
Cutting Edge Technologies, Inc.
Long Flute/Long Shank "G" Mill
AD4-1875B
Description
Coating:
Diamond
Diameter:
3/16"
End Type:
Ball
Flute Length:
1 1/8"
Flute Length Type:
Long Flute/Long Shank
Number of Flutes:
4
Overall Length:
3"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Tolerance:
+.000"/-.002"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
3/16"
End Type:
Ball
Flute Length:
1 1/8"
Flute Length Type:
Long Flute/Long Shank
Number of Flutes:
4
Overall Length:
3"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Tolerance:
+.000"/-.002"
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
3/16"
End Type:
Ball
Flute Length:
1 1/8"
Flute Length Type:
Long Flute/Long Shank
Number of Flutes:
4
Overall Length:
3"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Tolerance:
+.000"/-.002"
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 3/16" |
| End Type: | Ball |
| Flute Length: | 1 1/8" |
| Flute Length Type: | Long Flute/Long Shank |
| Number of Flutes: | 4 |
| Overall Length: | 3" |
| Shank Diameter: | 3/16" |
| Substrate Material: | Carbide |
| Tolerance: | +.000"/-.002" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD4-1875B |
|
Product Name
|
Long Flute/Long Shank "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.197 inch (5.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill; Tapered
Geometry
Taper Mill
Cutting Application
General Purpose
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Titanium; Cast Iron
View Details